3 Circuit IC Switch 2:1 26Ohm 16-SOIC
3 Circuit IC Switch 2:1 26Ohm 16-SOIC
ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:86ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC MUX/DEMUX TRIPLE 2X1 16SOIC
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 488-MC74LVXT4053DR2GTR-ND | MC74LVXT4053DR2G | 26K4268 | MC74LVXT4053DR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 2 Onsemi | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | ||
| Ron | 26 ohms | 26 ohms | 86 ohms | 10 ohms |
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |