onsemi Analog Switches, Multiplexers, Demultiplexers MC74LVXT4053DG

Description
3 Circuit IC Switch 2:1 26Ohm 16-SOIC
Request a Quote Datasheet
Description
3 Circuit IC Switch 2:1 26Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4053DG-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4053DG-ND
Analog Switches, Multiplexers, Demultiplexers MC74LVXT4053DG-ND
3 Circuit IC Switch 2:1 26Ohm 16-SOIC

3 Circuit IC Switch 2:1 26Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4053DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4053DG
Analog Switches, Multiplexers, Demultiplexers MC74LVXT4053DG
3 Circuit IC Switch 2:1 26Ohm 16-SOIC

3 Circuit IC Switch 2:1 26Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74LVXT4053DG-ND MC74LVXT4053DG
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 2.5 to 6 volts
Ron 26 ohms 26 ohms
Bandwidth 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916897 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257PWRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HCT4852PW,112-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 4.5 to 5.5 volts
Ron 210 ohms
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G158GF,132 - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details