2 Circuit IC Switch 4:1 26Ohm 16-TSSOP
2 Circuit IC Switch 4:1 26Ohm 16-TSSOP
80MHz Analog Mux/Demux, 2-Ch, 1.25-6V, TSSOP Product overview: MC74LVXT4052DTRG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVXT4052DTRG
ANALOGUE MUX/DEMUX, 4:1, -55 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:86ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC MUX/DEMUX DUAL 4X1 16TSSOP
2 Circuit IC Switch 4:1 26Ohm 16-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74LVXT4052DTRGOSCT-ND | 747-MC74LVXT4052DTRG | 42K0983 | MC74LVXT4052DTRG | MC74LVXT4052DTRG |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 80MHz 6V TSSOP Analog Switch and Multiplexer IC | Analogue Mux/demux, 4 Onsemi | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||
| Ron | 26 ohms | 86 ohms | 10 ohms | 26 ohms | |
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |