onsemi 80MHz TSSOP Analog Switch and Multiplexer IC MC74LVXT4052DTG

Description
Analog Mux/Demux, 80MHz, 2-Circuit, TSSOP-16, SM Product overview: MC74LVXT4052DTG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVXT4052DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Analog Mux/Demux, 80MHz, 2-Circuit, TSSOP-16, SM Product overview: MC74LVXT4052DTG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVXT4052DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80MHz TSSOP Analog Switch and Multiplexer IC
747-MC74LVXT4052DTG
80MHz TSSOP Analog Switch and Multiplexer IC 747-MC74LVXT4052DTG
Analog Mux/Demux, 80MHz, 2-Circuit, TSSOP-16, SM Product overview: MC74LVXT4052DTG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVXT4052DTG can be used for catalog matching and distributor lookup.

Analog Mux/Demux, 80MHz, 2-Circuit, TSSOP-16, SM Product overview: MC74LVXT4052DTG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVXT4052DTG can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4052DTG-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4052DTG-ND
Analog Switches, Multiplexers, Demultiplexers MC74LVXT4052DTG-ND
2 Circuit IC Switch 4:1 26Ohm 16-TSSOP

2 Circuit IC Switch 4:1 26Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4052DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4052DTG
Analog Switches, Multiplexers, Demultiplexers MC74LVXT4052DTG
2 Circuit IC Switch 4:1 26Ohm 16-TSSOP

2 Circuit IC Switch 4:1 26Ohm 16-TSSOP

Buy Now Datasheet
Analogue Mux/demux, 4 Onsemi - 42K0982 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 4 Onsemi
42K0982
Analogue Mux/demux, 4 Onsemi 42K0982
ANALOGUE MUX/DEMUX, 4:1, -55 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:86ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 4:1, -55 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:86ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-MC74LVXT4052DTG MC74LVXT4052DTG-ND MC74LVXT4052DTG 42K0982
Product Name 80MHz TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 4 Onsemi
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 6 volts 2.5 to 6 volts 2.5 to 6 volts
Bandwidth 80 MHz 80 MHz 80 MHz
Power Dissipation 450 milliwatts
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data