onsemi Analog Switches, Multiplexers, Demultiplexers MC74LVXT4051DTRG

Description
1 Circuit IC Switch 8:1 26Ohm 16-TSSOP
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 26Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4051DTRGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4051DTRGOSCT-ND
Analog Switches, Multiplexers, Demultiplexers MC74LVXT4051DTRGOSCT-ND
1 Circuit IC Switch 8:1 26Ohm 16-TSSOP

1 Circuit IC Switch 8:1 26Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
3V 80MHz TSSOP Analog Switch and Multiplexer IC
747-MC74LVXT4051DTRG
3V 80MHz TSSOP Analog Switch and Multiplexer IC 747-MC74LVXT4051DTRG
8-Ch Analog Mux/Demux, 1.25-3V, 80MHz, TSSOP Product overview: MC74LVXT4051DTRG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 80MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3V, 80MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVXT4051DTRG can be used for catalog matching and distributor lookup.

8-Ch Analog Mux/Demux, 1.25-3V, 80MHz, TSSOP Product overview: MC74LVXT4051DTRG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 80MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3V, 80MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVXT4051DTRG can be used for catalog matching and distributor lookup.

Supplier's Site
Analogue Mux/demux, 8 Onsemi - 42K0981 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Onsemi
42K0981
Analogue Mux/demux, 8 Onsemi 42K0981
ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:86ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:86ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4051DTRG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4051DTRG
Analog Switches, Multiplexers, Demultiplexers MC74LVXT4051DTRG
1 Circuit IC Switch 8:1 26Ohm 16-TSSOP

1 Circuit IC Switch 8:1 26Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4051DTRG - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4051DTRG
Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVXT4051DTRG
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74LVXT4051DTRGOSCT-ND 747-MC74LVXT4051DTRG 42K0981 MC74LVXT4051DTRG MC74LVXT4051DTRG
Product Name Analog Switches, Multiplexers, Demultiplexers 3V 80MHz TSSOP Analog Switch and Multiplexer IC Analogue Mux/demux, 8 Onsemi Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1
Supply Voltage (VS) 2.5 to 6 volts 2.5 to 6 volts 2.5 to 6 volts
Ron 26 ohms 86 ohms 26 ohms 10 ohms
Bandwidth 80 MHz 80 MHz 80 MHz 80 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1914653P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 10
View Details
16-channel analog multiplexer/demultiplexer - 74HC4067BQ-Q100J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
5 suppliers