Manufacturer: ON Semiconductor
Win Source Part Number: 883766-MC74LVXT4051D
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74LVXT4051
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Analog Multiplexer/Demultip
IC MUX 8:1 26OHM 16TSSOP
IC MUX 8:1 26OHM 16TSSOP
1 Circuit IC Switch 8:1 26Ohm 16-TSSOP
IC MUX/DEMUX 8X1 16TSSOP
ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:86ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
1 Circuit IC Switch 8:1 26Ohm 16-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 883766-MC74LVXT4051DTR2G | 747-MC74LVXT4051DTR2G | 488-MC74LVXT4051DTR2GDKR-ND | MC74LVXT4051DTR2G | 30Y8601 | MC74LVXT4051DTR2G |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4051DTR2G | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 8 Onsemi | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | 8x1 | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | SSOP; SOP; TSSOP; 16-TSSOP | Tape and Reel | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz |