1 Circuit IC Switch 8:1 26Ohm 16-TSSOP
IC MUX/DEMUX 8X1 16TSSOP
1 Circuit IC Switch 8:1 26Ohm 16-TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74LVXT4051DTROS-ND | MC74LVXT4051DTR2 | MC74LVXT4051DTR2 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||
| Supply Voltage (VS) | 2.5 to 6 volts | ||
| Ron | 26 ohms | 10 ohms | 26 ohms |
| Bandwidth | 80 MHz | 80 MHz | 80 MHz |