onsemi Logic - Logic - Translators, Level Shifters - MC74LVXC3245DWRG MC74LVXC3245DWRG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 807803-MC74LVXC3245D WRG Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: 74LVXC3245
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 807803-MC74LVXC3245D WRG Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: 74LVXC3245
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC74LVXC3245DWRG - 807803-MC74LVXC3245DWRG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC74LVXC3245DWRG
807803-MC74LVXC3245DWRG
Logic - Logic - Translators, Level Shifters - MC74LVXC3245DWRG 807803-MC74LVXC3245DWRG
Manufacturer: ON Semiconductor Win Source Part Number: 807803-MC74LVXC3245D WRG Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: 74LVXC3245

Manufacturer: ON Semiconductor
Win Source Part Number: 807803-MC74LVXC3245DWRG
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.3V ~ 3.6V
Voltage - VCCB: 3V ~ 5.5V
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: 74LVXC3245

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 807803-MC74LVXC3245DWRG
Product Name Logic - Logic - Translators, Level Shifters - MC74LVXC3245DWRG
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details