OCTAL TRANSCEIVER, 3-STATE O/P, SOIC-24; Logic Family / Base Number:74LVXC3245; Logic Device Type:Transceiver; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Logic IC Family:74LVX; Logic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 02AC3749 |
| Product Name | Octal Transceiver, 3-State O/p, Soic-24; Logic Family / Base Number Onsemi |