TRANSCEIVER, OCTAL, 3-STATE, TSSOP-24; Logic Family / Base Number:74LVXC3245; Logic Device Type:Transceiver; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic IC Family:74LVXC; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 42AC1749 |
| Product Name | Transceiver, Octal, 3-State, Tssop-24; Logic Family / Base Number Onsemi |