onsemi Connectors,Interconnects MC74LVXC3245DTG

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Translator Type: Mixed Signal Channel Type: 3-Phase Number of Circuits: 10 Channels per Circuit: 4 Voltage - VCCA: 1 V ~ 3.6 V Voltage - VCCB: 1.8 V ~ 5.5 V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Translator Type: Mixed Signal Channel Type: 3-Phase Number of Circuits: 10 Channels per Circuit: 4 Voltage - VCCA: 1 V ~ 3.6 V Voltage - VCCB: 1.8 V ~ 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Translator Type: Mixed Signal Channel Type: 3-Phase Number of Circuits: 10 Channels per Circuit: 4 Voltage - VCCA: 1 V ~ 3.6 V Voltage - VCCB: 1.8 V ~ 5.5 V

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Translator Type: Mixed Signal
Channel Type: 3-Phase
Number of Circuits: 10
Channels per Circuit: 4
Voltage - VCCA: 1 V ~ 3.6 V
Voltage - VCCB: 1.8 V ~ 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCA-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details