NON INVERTING TRANSCEIVER, TSSOP-24; Logic Family / Base Number:74LVX245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 42K0978 |
| Product Name | Non Inverting Transceiver, Tssop-24; Logic Family / Base Number Onsemi |