Manufacturer: ON Semiconductor
Win Source Part Number: 1009742-MC74LVX86DTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 12.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.8 V
Logic Level - High: 1.5 V to 2.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Quad 2-Input XOR Gate, TSSOP-14, 2500-REEL Product overview: MC74LVX86DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX86DTR2G can be used for catalog matching and distributor lookup.
Logic Gates 2-3.6V Quad 2-Input XOR
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVX86; Logic IC Family:74LVX; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE XOR 4CH 2-INP 14TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1009742-MC74LVX86DTR2G | MC74LVX86DTR2G-ND | 705-MC74LVX86DTR2G | MC74LVX86DTR2G | MC74LVX86DTR2G | 42K1061 | MC74LVX86DTR2G | MC74LVX86DTR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC74LVX86DTR2G | Gates and Inverters | Quad TSSOP Logic IC | Logic Gates | Gates and Inverters | Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | XOR | XOR; XOR GATE, OR GATE | XOR; XOR (Exclusive OR) | XOR | NOT; XOR | ||
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 12.8 ns | 12.8 ns | 12.8 ns | |||||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |