Quad 2-Input XOR Gate IC, SOIC, CMOS, 3.6V Product overview: MC74LVX86DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX86DR2G can be used for catalog matching and distributor lookup.
IC XOR 4-CIR 2-IN 14-SOIC
IC XOR 4-CIR 2-IN 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 787997-MC74LVX86DR2G
Series: 74LVX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 2 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 12.8ns @ 3.3V, 50pF
Logic Level - Low: 0.5 V ~ 0.8 V
Logic Level - High: 1.5 V ~ 2.4 V
Family Name: MC74LVX86
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): TC74LVX86FN(F,M); TC74LVX86FN(ELP); TC74LVX86FN(M); TC74LVX86FN(ELF,M) ;
Introduction Date: July 16, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Logic Gates 2-3.6V Quad 2-Input XOR
XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LVX86; Logic IC Family:74LVX; Supply Voltage Min:2V RoHS Compliant: Yes
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
IC GATE XOR 4CH 2-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74LVX86DR2G | 488-MC74LVX86DR2GDKR-ND | 787997-MC74LVX86DR2G | MC74LVX86DR2G | 26K4321 | MC74LVX86DR2G | MC74LVX86DR2G | MC74LVX86DR2G |
| Product Name | Quad 3.6V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74LVX86DR2G | Logic Gates | Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | XOR; XOR GATE, OR GATE | XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | NOT; XOR | XOR | ||
| Supply Voltage | 3.6V | 2V ~ 3.6V | 2 V ~ 3.6 V | 3.6V; 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 12.8 ns | 12.8 ns | 12.8 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |