3 Circuit IC Switch 2:1 25Ohm 16-SOEIAJ
3 Circuit IC Switch 2:1 25Ohm 16-SOEIAJ
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74LVX8053MG-ND | MC74LVX8053MG |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |
| Supply Voltage (VS) | 2.5 to 6 volts | |
| Ron | 25 ohms | 25 ohms |
| Bandwidth | 120 MHz | 120 MHz |