IC SWITCH SPDT X 3 25OHM 16TSSOP
3 Circuit IC Switch 2:1 25Ohm 16-TSSOP
IC SWITCH SPDT X 3 25OHM 16TSSOP
Analog Mux/Demux, 120MHz, 3-Ch, 2.5-6V, TSSOP Product overview: MC74LVX8053DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVX8053DTR2G
IC MUX/DEMUX TRIPLE 2X1 16TSSOP
ANALOGUE MUX/DEMUX, 2:1, -55 TO 85DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:40ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
3 Circuit IC Switch 2:1 25Ohm 16-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 488-MC74LVX8053DTR2GDKR-ND | 747-MC74LVX8053DTR2G | MC74LVX8053DTR2G | 42K1060 | MC74LVX8053DTR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 120MHz 6V TSSOP Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 2 Onsemi | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||
| Ron | 25 ohms | 8 ohms | 40 ohms | 25 ohms | |
| Bandwidth | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| VCT | -60 dB |