onsemi Analog Switches, Multiplexers, Demultiplexers MC74LVX8053DR2G

Description
IC SWITCH SPDT X 3 25OHM 16SOIC
Request a Quote Datasheet
Description
IC SWITCH SPDT X 3 25OHM 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 488-MC74LVX8053DR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
488-MC74LVX8053DR2GDKR-ND
Analog Switches, Multiplexers, Demultiplexers 488-MC74LVX8053DR2GDKR-ND
IC SWITCH SPDT X 3 25OHM 16SOIC

IC SWITCH SPDT X 3 25OHM 16SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 488-MC74LVX8053DR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
488-MC74LVX8053DR2GCT-ND
Analog Switches, Multiplexers, Demultiplexers 488-MC74LVX8053DR2GCT-ND
IC SWITCH SPDT X 3 25OHM 16SOIC

IC SWITCH SPDT X 3 25OHM 16SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 488-MC74LVX8053DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
488-MC74LVX8053DR2GTR-ND
Analog Switches, Multiplexers, Demultiplexers 488-MC74LVX8053DR2GTR-ND
3 Circuit IC Switch 2:1 25Ohm 16-SOIC

3 Circuit IC Switch 2:1 25Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
120MHz SOIC Analog Switch and Multiplexer IC
747-MC74LVX8053DR2G
120MHz SOIC Analog Switch and Multiplexer IC 747-MC74LVX8053DR2G
120MHz Analog Mux/Demux, 3-Ch, SOIC 16 Product overview: MC74LVX8053DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVX8053DR2G can be used for catalog matching and distributor lookup.

120MHz Analog Mux/Demux, 3-Ch, SOIC 16 Product overview: MC74LVX8053DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVX8053DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8053DR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVX8053DR2G
Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVX8053DR2G
IC MUX/DEMUX TRIPLE 2X1 16SOIC

IC MUX/DEMUX TRIPLE 2X1 16SOIC

Supplier's Site Datasheet
Analogue Mux/demux, 2 Onsemi - 45J1374 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 2 Onsemi
45J1374
Analogue Mux/demux, 2 Onsemi 45J1374
ANALOGUE MUX/DEMUX, 2:1, -55 TO 85DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:40ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 2:1, -55 TO 85DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:40ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74LVX8053DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74LVX8053DR2G
Analog Switches, Multiplexers, Demultiplexers MC74LVX8053DR2G
3 Circuit IC Switch 2:1 25Ohm 16-SOIC

3 Circuit IC Switch 2:1 25Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 488-MC74LVX8053DR2GDKR-ND 747-MC74LVX8053DR2G MC74LVX8053DR2G 45J1374 MC74LVX8053DR2G
Product Name Analog Switches, Multiplexers, Demultiplexers 120MHz SOIC Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 2 Onsemi Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 2.5 to 6 volts 2.5 to 6 volts 2.5 to 6 volts
Ron 25 ohms 8 ohms 40 ohms 25 ohms
Bandwidth 120 MHz 120 MHz 120 MHz 120 MHz
VCT -60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1905812P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details