Manufacturer: ON Semiconductor
Win Source Part Number: 111441-MC74LVX8051DR
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 80MHz
Channel-to-Channel Matching (ΔRon): 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Max On Resistance: 25 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2.5 V to 6 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA
1 Circuit IC Switch 8:1 25Ohm 16-SOIC
Analog Multiplexer/Demultip
IC MUX/DEMUX 8X1 16SOIC
1 Circuit IC Switch 8:1 25Ohm 16-SOIC
ANALOGUE MUX/DEMUX, 8:1, -55 TO 85DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:40ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 111441-MC74LVX8051DR2G | 488-MC74LVX8051DR2GTR-ND | 747-MC74LVX8051DR2G | MC74LVX8051DR2G | MC74LVX8051DR2G | 26K4320 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8051DR2G | Analog Switches, Multiplexers, Demultiplexers | SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 8 Onsemi |
| Configuration | 8x1 | 8x1 | ||||
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) |