onsemi Logic - Flip Flops MC74LVX74MEL

Description
IC FF D-TYPE DUAL 1BIT 14SOEIAJ
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74LVX74MEL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74LVX74MEL
Logic - Flip Flops MC74LVX74MEL
IC FF D-TYPE DUAL 1BIT 14SOEIAJ

IC FF D-TYPE DUAL 1BIT 14SOEIAJ

Supplier's Site Datasheet
Flip Flops - MC74LVX74MEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74LVX74MEL
Flip Flops MC74LVX74MEL
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number MC74LVX74MEL MC74LVX74MEL
Product Name Logic - Flip Flops Flip Flops
fMAX 85 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVC374D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Flip Flops - 74175DCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - Flip Flops - 54FCT374ATDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details