BUFFER, NON-INVERTING, OCTAL, TSSOP-20; Logic Family / Base Number:74LVX541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LVX; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 14AC4542 |
| Product Name | Buffer, Non-Inverting, Octal, Tssop-20; Logic Family / Base Number Onsemi |