NON INVERTING BUFFER, TSSOP-14; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LVX; Product Range:-RoHS Compliant: Yes
Buffers & Line Drivers 2-3.6V CMOS Hex
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 42K1047 | MC74LVX50DTG |
| Product Name | Non Inverting Buffer, Tssop-14; Logic Family / Base Number Onsemi | Buffers & Line Drivers |