TRANSLATING TRANSCEIVER, SOIC-24; Logic Family / Base Number:74LVX424; Logic Device Type:Transceiver, Translating; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVX RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 27AC8740 |
| Product Name | Translating Transceiver, Soic-24; Logic Family / Base Number Onsemi |