TRANSLATING TRANSCEIVER, 8, TSSOP-24, FULL REEL; Logic Family / Base Number:74LVX424; Logic Device Type:-; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVX; MSL:- RoHS Compliant: Yes
TRANSLATING TRANSCEIVER, OCTAL, TSSOP-24; Logic Family / Base Number:74LVX4245; Logic Device Type:Transceiver, Translating; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 42K1045 |
| Product Name | Translating Transceiver, 8, Tssop-24, Full Reel; Logic Family / Base Number Onsemi |