onsemi Buffers, Drivers, Receivers, Transceivers MC74LVX4245DTR2

Description
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Description
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74LVX4245DTR2 is a dual-supply octal translating transceiver designed for interfacing between a 5.0 V bus and a 3.0 V bus, making it suitable for mixed voltage environments such as laptops with a 3.3 V CPU and a 5.0 V LCD display. It features bi-directional data flow, controlled by a Transmit/Receive (T/R) input, which allows data to be transmitted from the A port to the B port or vice versa. The device supports 3-state outputs, enabling both ports to be disabled when the Output Enable (OE) input is high. The transceiver can source or sink up to 24 mA at the 5.0 V bus and 12 mA at the 3.0 V bus, ensuring robust performance in various applications. It is compatible with TTL level control inputs and is functionally compatible with the 74 Series 245. The MC74LVX4245DTR2 is available in both SOIC and TSSOP packages and is compliant with RoHS standards, being Pb-free and halogen-free. Additionally, it is AEC-Q100 qualified, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The MC74LVX4245DTR2 is a dual-supply octal translating transceiver designed for interfacing between a 5.0 V bus and a 3.0 V bus, making it suitable for mixed voltage environments such as laptops with a 3.3 V CPU and a 5.0 V LCD display. It features bi-directional data flow, controlled by a Transmit/Receive (T/R) input, which allows data to be transmitted from the A port to the B port or vice versa. The device supports 3-state outputs, enabling both ports to be disabled when the Output Enable (OE) input is high. The transceiver can source or sink up to 24 mA at the 5.0 V bus and 12 mA at the 3.0 V bus, ensuring robust performance in various applications. It is compatible with TTL level control inputs and is functionally compatible with the 74 Series 245. The MC74LVX4245DTR2 is available in both SOIC and TSSOP packages and is compliant with RoHS standards, being Pb-free and halogen-free. Additionally, it is AEC-Q100 qualified, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - MC74LVX4245DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MC74LVX4245DTR2
Buffers, Drivers, Receivers, Transceivers MC74LVX4245DTR2
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number MC74LVX4245DTR2
Product Name Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5-10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Applications Military / Defense
Package Type QFN 7x5
Features RoHS
View Details