Logic Family / Base Number:74LVX424; Logic Device Type:-; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVX; Logic IC Base Number:74245; Operating Temperature Max:85°CRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 15AC3515 |
| Product Name | Logic Family / Base Number Onsemi |