QUAD 1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO14, TSSOP-14 Product overview: MC74LVX4066DTR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVX4066DTR2 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 20Ohm 14-TSSOP
IC MUX/DEMUX QUAD 1X1 14TSSOP
4 Circuit IC Switch 1:1 20Ohm 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74LVX4066DTR2 | MC74LVX4066DTR2-ND | MC74LVX4066DTR2 | MC74LVX4066DTR2 |
| Product Name | Quad TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | ||
| Bandwidth | 150 MHz | 160 MHz | 160 MHz | 160 MHz |
| Power Dissipation | 450 milliwatts | |||
| Operating Temperature | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |