onsemi Analog Switches, Multiplexers, Demultiplexers MC74LVX4053DTG

Description
3 Circuit IC Switch 2:1 26Ohm 16-TSSOP
Request a Quote Datasheet
Description
3 Circuit IC Switch 2:1 26Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74LVX4053DTGOS-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74LVX4053DTGOS-ND
Analog Switches, Multiplexers, Demultiplexers MC74LVX4053DTGOS-ND
3 Circuit IC Switch 2:1 26Ohm 16-TSSOP

3 Circuit IC Switch 2:1 26Ohm 16-TSSOP

Buy Now Datasheet
Analogue Mux/demux, 2 Onsemi - 42K1039 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 2 Onsemi
42K1039
Analogue Mux/demux, 2 Onsemi 42K1039
ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:86ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:86ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4053DTG - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVX4053DTG
Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVX4053DTG
IC MUX/DEMUX TRIPLE 2X1 16TSSOP

IC MUX/DEMUX TRIPLE 2X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74LVX4053DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74LVX4053DTG
Analog Switches, Multiplexers, Demultiplexers MC74LVX4053DTG
3 Circuit IC Switch 2:1 26Ohm 16-TSSOP

3 Circuit IC Switch 2:1 26Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74LVX4053DTGOS-ND 42K1039 MC74LVX4053DTG MC74LVX4053DTG
Product Name Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 2 Onsemi Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 2.5 to 6 volts 2.5 to 6 volts
Ron 26 ohms 86 ohms 10 ohms 26 ohms
Bandwidth 80 MHz 80 MHz 80 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-2851-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1 to 5.5 volts
Ron 120 ohms
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1377611-74S151PC - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Operating Temperature 0.0 to 70 C (32 to 158 F)
Package Type 16-DIP
View Details
2 suppliers