80MHz Analog Mux/Demux, 3:1 SPDT, SOIC, 1.25-3V Product overview: MC74LVX4053DG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVX4053DG can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 26Ohm 16-SOIC
3 Circuit IC Switch 2:1 26Ohm 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74LVX4053DG | MC74LVX4053DGOS-ND | MC74LVX4053DG |
| Product Name | 80MHz 3V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | |
| Bandwidth | 80 MHz | 80 MHz | 80 MHz |
| Power Dissipation | 500 milliwatts |