ONSEMI
MC74LVX4052DTR2G-Q -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
onsemi
Analog Switches, Multiplexers, Demultiplexers
MC74LVX4052DTR2G-Q
Description
LOG CMOS MLTIPLXR
Request a Quote
Email Supplier
Datasheet
Description
LOG CMOS MLTIPLXR
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Analog Multiplexers |
|
Product Number
|
488-MC74LVX4052DTR2G-QDKR-ND |
|
Product Name
|
Analog Switches, Multiplexers, Demultiplexers |
|
Configuration
|
4x1
|
|
Supply Voltage (VS)
|
2.5 to 6 volts
|
|
Ron
|
26 ohms
|
|
Bandwidth
|
80 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
1 x 2:4
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Configuration
4x1
Supply Voltage (VS)
1.5 to 10 volts
Ron
150 ohms
View Details
4 suppliers