2 Circuit IC Switch 4:1 26Ohm 16-TSSOP
4-CHANNEL, DIFFERENTIAL MULTIPLEXER, PDSO16, LEAD FREE, TSSOP-16 Product overview: MC74LVX4052DT from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVX4052DT can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 926324-MC74LVX4052DT
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74LVX4052
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
2 Circuit IC Switch 4:1 26Ohm 16-TSSOP
IC MUX/DEMUX DUAL 4X1 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74LVX4052DT-ND | 747-MC74LVX4052DT | 926324-MC74LVX4052DT | MC74LVX4052DT | MC74LVX4052DT |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad TSSOP Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4052DT | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | 4x1 | |||
| Supply Voltage (VS) | 2.5 to 6 volts | 6 volts | |||
| Ron | 26 ohms | 26 ohms | 10 ohms | ||
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |