Analog Mux/Demux, 80MHz, SOIC, 1.25-3V Product overview: MC74LVX4052DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVX4052DR2G can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
IC SWITCH SP4T X 2 26OHM 16SOIC
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
ANALOGUE MUX/DEMUX, 4:1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:86ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
IC MUX/DEMUX DUAL 4X1 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74LVX4052DR2G | 488-MC74LVX4052DR2GCT-ND | 14AC4539 | MC74LVX4052DR2G | MC74LVX4052DR2G |
| Product Name | 80MHz 3V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 4 Onsemi | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Min Operating Current | 0.0400 mA | ||||
| Power Dissipation | 500 milliwatts |