2 Circuit IC Switch 4:1 26Ohm 16-SOIC
4-CHANNEL, DIFFERENTIAL MULTIPLEXER, PDSO16, SOIC-16 Product overview: MC74LVX4052DR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVX4052DR2 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
IC MUX/DEMUX DUAL 4X1 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74LVX4052DR2OS-ND | 747-MC74LVX4052DR2 | MC74LVX4052DR2 | MC74LVX4052DR2 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | |||
| Supply Voltage (VS) | 2.5 to 6 volts | 6 volts | ||
| Ron | 26 ohms | 26 ohms | 10 ohms | |
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz |