2 Circuit IC Switch 4:1 26Ohm 16-SOIC
80MHz Analog Mux/Demux, 2:1, SOIC 16-Lead, Surface Mount Product overview: MC74LVX4052DG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 80MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVX4052DG can be used for catalog matching and distributor lookup.
ANALOGUE MUX/DEMUX, 4:1, -55 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:86ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC MUX/DEMUX DUAL 4X1 16SOIC
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74LVX4052DG-ND | 747-MC74LVX4052DG | 26K4302 | MC74LVX4052DG | MC74LVX4052DG |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | SMD 80MHz SOIC Analog Switch and Multiplexer IC | Analogue Mux/demux, 4 Onsemi | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||
| Ron | 26 ohms | 86 ohms | 10 ohms | 26 ohms | |
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |