1 Circuit IC Switch 8:1 26Ohm 16-TSSOP
1 Circuit IC Switch 8:1 26Ohm 16-TSSOP
1 Circuit IC Switch 8:1 26Ohm 16-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 022803-MC74LVX4051DT
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 80MHz
Charge Injection: 12pC
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 26 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2.5 V to 6 V
Dual Supply Voltage(V±): ±2.5 V to 6 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA
80MHz Analog Mux/Demux, 8-Ch, 1.25-3V, TSSOP, SMT Product overview: MC74LVX4051DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVX4051DTR2G
1 Circuit IC Switch 8:1 26Ohm 16-TSSOP
IC MUX/DEMUX 8X1 16TSSOP
ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:86ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74LVX4051DTR2GOSCT-ND | 022803-MC74LVX4051DTR2G | 747-MC74LVX4051DTR2G | MC74LVX4051DTR2G | MC74LVX4051DTR2G | 42K1036 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4051DTR2G | 80MHz 3V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 8 Onsemi |
| Configuration | 8x1 | 8x1 | ||||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||
| Ron | 26 ohms | 26 ohms | 10 ohms | 86 ohms | ||
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |