D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC LATCH TRANSP OCT 3ST 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74LVX373DWR2-ND | MC74LVX373DWR2 | MC74LVX373DWR2 | MC74LVX373DWR2 |
| Product Name | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | |
| Low-level Output Current (Sink) | 4 mA | 4 mA |