OR Gate IC 4 Channel SOEIAJ-14
IC GATE OR 4CH 2-INP SOEIAJ-14
OR Gate IC 4 Channel SOEIAJ-14
IC GATE OR 4CH 2-INP SOEIAJ-14
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LVX32MG-ND | MC74LVX32MG | MC74LVX32MG | MC74LVX32MG |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | NOT; OR | OR; OR Gate | OR |
| Supply Voltage | 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | 3.6V |
| Inputs | 2 | 2 | ||
| Propagation Delay | 10.1 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA |