onsemi Logic IC MC74LVX32M

Description
IC GATE OR 4CH 2-INP SOEIAJ-14 Product overview: MC74LVX32M from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX32M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE OR 4CH 2-INP SOEIAJ-14 Product overview: MC74LVX32M from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX32M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 705-MC74LVX32M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC GATE OR 4CH 2-INP SOEIAJ-14 Product overview: MC74LVX32M from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX32M can be used for catalog matching and distributor lookup.

IC GATE OR 4CH 2-INP SOEIAJ-14 Product overview: MC74LVX32M from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX32M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74LVX32M - 926323-MC74LVX32M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LVX32M
926323-MC74LVX32M
Logic - Logic - Gates and Inverters - MC74LVX32M 926323-MC74LVX32M
Manufacturer: ON Semiconductor Win Source Part Number: 926323-MC74LVX32M Series: 74LVX Operating Temperature Range: -40°C ~ 85°C Features: OR Gate IC 4 Channel - SOEIAJ-14 Package: Tube Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC74LVX32 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926323-MC74LVX32M
Series: 74LVX
Operating Temperature Range: -40°C ~ 85°C
Features: OR Gate IC 4 Channel - SOEIAJ-14
Package: Tube
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74LVX32
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-14
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MC74LVX32M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LVX32M
Logic - Gates and Inverters MC74LVX32M
IC GATE OR 4CH 2-INP SOEIAJ-14

IC GATE OR 4CH 2-INP SOEIAJ-14

Supplier's Site Datasheet
Gates and Inverters - MC74LVX32M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LVX32M
Gates and Inverters MC74LVX32M
OR Gate IC 4 Channel SOEIAJ-14

OR Gate IC 4 Channel SOEIAJ-14

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74LVX32M 926323-MC74LVX32M MC74LVX32M MC74LVX32M
Product Name Logic IC Logic - Logic - Gates and Inverters - MC74LVX32M Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT NOT; OR OR; OR Gate
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type Other; 14-SOIC (0.209", 5.30mm Width) SOIC; Other; SOEIAJ-14 SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Supply Voltage 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) 3.6V; 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Gates and Inverters - 1727-3137-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
4 suppliers