onsemi Quad 3.6V SOIC Logic IC MC74LVX32DR2G

Description
Quad 2-Input OR Gate IC, SOIC, CMOS, 3.6V Product overview: MC74LVX32DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX32DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input OR Gate IC, SOIC, CMOS, 3.6V Product overview: MC74LVX32DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX32DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-MC74LVX32DR2G
Quad 3.6V SOIC Logic IC 705-MC74LVX32DR2G
Quad 2-Input OR Gate IC, SOIC, CMOS, 3.6V Product overview: MC74LVX32DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX32DR2G can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, SOIC, CMOS, 3.6V Product overview: MC74LVX32DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX32DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74LVX32DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LVX32DR2GOSTR-ND
Gates and Inverters MC74LVX32DR2GOSTR-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74LVX32DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LVX32DR2GOSCT-ND
Gates and Inverters MC74LVX32DR2GOSCT-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74LVX32DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LVX32DR2GOSDKR-ND
Gates and Inverters MC74LVX32DR2GOSDKR-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74LVX32DR2G - 117179-MC74LVX32DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LVX32DR2G
117179-MC74LVX32DR2G
Logic - Logic - Gates and Inverters - MC74LVX32DR2G 117179-MC74LVX32DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 117179-MC74LVX32DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 10.1ns @ 3.3V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.8 V Logic Level - High: 1.5 V to 2.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 3.6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 117179-MC74LVX32DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 10.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.8 V
Logic Level - High: 1.5 V to 2.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74LVX32DR2G
Logic Gates MC74LVX32DR2G
Logic Gates 2-3.6V Quad 2-Input OR

Logic Gates 2-3.6V Quad 2-Input OR

Buy Now Datasheet
Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 45J1369 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
45J1369
Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 45J1369
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LVX32; Logic IC Family:74LVX; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes

OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LVX32; Logic IC Family:74LVX; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74LVX32DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LVX32DR2G
Gates and Inverters MC74LVX32DR2G
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74LVX32DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74LVX32DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74LVX32DR2G
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - MC74LVX32DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LVX32DR2G
Logic - Gates and Inverters MC74LVX32DR2G
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74LVX32DR2G MC74LVX32DR2GOSTR-ND 117179-MC74LVX32DR2G MC74LVX32DR2G 45J1369 MC74LVX32DR2G MC74LVX32DR2G MC74LVX32DR2G
Product Name Quad 3.6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - MC74LVX32DR2G Logic Gates Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR; OR GATE OR NOT; OR; OR Gate OR; OR Gate OR NOT; OR
Supply Voltage 3.6V 2V ~ 3.6V 2 V ~ 3.6 V 3.6V; 2V ~ 3.6V 3.6V 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High)
Inputs 2 2 2 2 2
Propagation Delay 10.1 ns 10.1 ns 10.1 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Logic Gates - 1697230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Logic Gates - 510083 - RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details