onsemi Latches MC74LVX259MELG

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ
Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74LVX259MELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ

Buy Now Datasheet
Logic - Latches - MC74LVX259MELG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74LVX259MELG
Logic - Latches MC74LVX259MELG
IC LATCH AADDRESS 8BIT 16-SOEIAJ

IC LATCH AADDRESS 8BIT 16-SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number MC74LVX259MELG MC74LVX259MELG
Product Name Latches Logic - Latches
Supply Voltage 3.6V; 2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 16-SOIC (0.209\", 5.30mm Width); SOIC
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74AHCT573D,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
Logic - Latches - 74FCT16373CTPAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic - Logic - Latches - 74ALVCH16260PAG - 721831-74ALVCH16260PAG - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 3.6V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
3 suppliers