onsemi Latches MC74LVX259DTR2

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74LVX259DTR2OS-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74LVX259DTR2
1219817-MC74LVX259DTR2
Logic - Logic - Latches - MC74LVX259DTR2 1219817-MC74LVX259DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219817-MC74LVX259DT R2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Delay Time - Propagation: 8ns Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 74LVX259 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219817-MC74LVX259DTR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Delay Time - Propagation: 8ns
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVX259
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V

Buy Now
Latches - MC74LVX259DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Logic - Latches - MC74LVX259DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74LVX259DTR2
Logic - Latches MC74LVX259DTR2
IC LATCH ADDRESSABL 8BIT 16TSSOP

IC LATCH ADDRESSABL 8BIT 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74LVX259DTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74LVX259DTR2
Integrated Circuits (ICs) - Logic - Latches MC74LVX259DTR2
IC LATCH ADDRESSABL 8BIT 16TSSOP

IC LATCH ADDRESSABL 8BIT 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74LVX259DTR2OS-ND 1219817-MC74LVX259DTR2 MC74LVX259DTR2 MC74LVX259DTR2 MC74LVX259DTR2
Product Name Latches Logic - Logic - Latches - MC74LVX259DTR2 Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 2V ~ 3.6V 2V ~ 3.6V 3.6V; 2V ~ 3.6V 3.6V
Low-level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC259PW,118 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
 - 74HC573D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type SOT163-1
View Details
16-Bit Transparent Latch - 74FCT162373CTPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details