onsemi Latches MC74LVX259DTG

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74LVX259DTG-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Latches - MC74LVX259DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Ic, 8Bit Addressable Latch, Tssop-16; Latch Type Onsemi - 42K1029 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Addressable Latch, Tssop-16; Latch Type Onsemi
42K1029
Ic, 8Bit Addressable Latch, Tssop-16; Latch Type Onsemi 42K1029
IC, 8BIT ADDRESSABLE LATCH, TSSOP-16; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:8ns; Output Current:4mA; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; MSL:- RoHS Compliant: Yes

IC, 8BIT ADDRESSABLE LATCH, TSSOP-16; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:8ns; Output Current:4mA; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74LVX259DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74LVX259DTG
Integrated Circuits (ICs) - Logic - Latches MC74LVX259DTG
IC LATCH AADDRESS 8BIT 16-TSSOP

IC LATCH AADDRESS 8BIT 16-TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74LVX259DTG-ND MC74LVX259DTG 42K1029 MC74LVX259DTG
Product Name Latches Latches Ic, 8Bit Addressable Latch, Tssop-16; Latch Type Onsemi Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 3.6V 3.6V; 2V ~ 3.6V 3.6V
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 568-8820-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
SN54AC373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501VRA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
8-Bit Addressable Latch - 54LS259/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details