onsemi Latches MC74LVX259D

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74LVX259D-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74LVX259D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74LVX259D
Integrated Circuits (ICs) - Logic - Latches MC74LVX259D
IC LATCH AADDRESS 8BIT 16-SOIC

IC LATCH AADDRESS 8BIT 16-SOIC

Supplier's Site
Latches - MC74LVX259D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number MC74LVX259D-ND MC74LVX259D MC74LVX259D
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 3.6V 3.6V 3.6V; 2V ~ 3.6V
Low-level Output Current (Sink) 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT563N,652 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
CD4099B CMOS 8-Bit Addressable Latch - CD4099BMG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
Logic - Logic - Latches - 74LVT573DB,118 - 1009612-74LVT573DB,118 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
5 suppliers