onsemi Logic Type Onsemi MC74LVX257DTR2G.

Description
Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:16Pins; Logic IC Family:74LVX; Logic IC Base Number:74257; Product Range:-RoHS Compliant: Yes
Datasheet
Description
Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:16Pins; Logic IC Family:74LVX; Logic IC Base Number:74257; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Type Onsemi - 61AC0340 - Newark, An Avnet Company
Chicago, IL, United States
Logic Type Onsemi
61AC0340
Logic Type Onsemi 61AC0340
Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:16Pins; Logic IC Family:74LVX; Logic IC Base Number:74257; Product Range:-RoHS Compliant: Yes

Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:16Pins; Logic IC Family:74LVX; Logic IC Base Number:74257; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Multiplexers
Product Number 61AC0340
Product Name Logic Type Onsemi
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT257/Q2A - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CLCC20
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74AHCT139D,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV1G125DCKRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers