The MC74LVX245DWR2G is an octal bus transceiver designed for high-speed, two-way asynchronous communication between data buses. It features 5 V-tolerant inputs and operates with a typical propagation delay of 4.7 ns at a supply voltage of 3.3 V. The device has low power dissipation, with a maximum supply current of 4 µA at 25°C, making it suitable for power-sensitive applications. The transceiver includes an output enable pin (OE) for bus isolation and a transmit/receive input (T/R) to control the direction of data flow. It is equipped with protection circuits against static discharge, ensuring reliability in various environments. The device is compatible with other standard logic families and has a latchup performance that exceeds 300 mA. The MC74LVX245DWR2G is available in a 20-lead SOIC package and is RoHS compliant. It is important to note that the device should not be used to interface 5.0 V to 3.0 V systems directly due to a parasitic diode formed between the bus and VCC terminals.
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | MC74LVX245DWR2G |
| Product Name | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) |