onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX245DT MC74LVX245DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 754753-MC74LVX245DT Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: TSSOP20 Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 754753-MC74LVX245DT Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: TSSOP20 Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX245DT - 754753-MC74LVX245DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX245DT
754753-MC74LVX245DT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX245DT 754753-MC74LVX245DT
Manufacturer: ON Semiconductor Win Source Part Number: 754753-MC74LVX245DT Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: TSSOP20 Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 754753-MC74LVX245DT
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: TSSOP20
Reference Date Code: 05+
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Buffers, Drivers, Receivers, Transceivers - MC74LVX245DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MC74LVX245DT
Buffers, Drivers, Receivers, Transceivers MC74LVX245DT
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 754753-MC74LVX245DT MC74LVX245DT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX245DT Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details