NON INVERTING BUS BUFFER, TSSOP-20; Logic Family / Base Number:74LVX244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LVX RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 42K1022 |
| Product Name | Non Inverting Bus Buffer, Tssop-20; Logic Family / Base Number Onsemi |