onsemi Buffers, Drivers, Receivers, Transceivers MC74LVX244DT

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - MC74LVX244DT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74LVX244DT-ND
Buffers, Drivers, Receivers, Transceivers MC74LVX244DT-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MC74LVX244DT - 812051-MC74LVX244DT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC74LVX244DT
812051-MC74LVX244DT
Interface - Interface - Drivers, Receivers, Transceivers - MC74LVX244DT 812051-MC74LVX244DT
Manufacturer: ON Semiconductor Win Source Part Number: 812051-MC74LVX244DT Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 4mA, 4mA Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete (End Of Life) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V Part Number Series: 74LVX244

Manufacturer: ON Semiconductor
Win Source Part Number: 812051-MC74LVX244DT
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Part Number Series: 74LVX244

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74LVX244DT
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74LVX244DT
IC BUF NON-INVERT 3.6V 20TSSOP

IC BUF NON-INVERT 3.6V 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number MC74LVX244DT-ND 812051-MC74LVX244DT MC74LVX244DT
Product Name Buffers, Drivers, Receivers, Transceivers Interface - Interface - Drivers, Receivers, Transceivers - MC74LVX244DT Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CA3080AE - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 C (-67 F)
Number of Pins 8
View Details
4 suppliers
High-Performance Buffers - SiT92110AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 74ALVC16245PAG-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers