The MC74LVX157DTR2G is a high-speed CMOS quad 2-channel multiplexer designed for efficient signal routing in digital applications. It features five-volt tolerant inputs, allowing compatibility between 5.0 V and 3.0 V systems. The device includes four 2-input multiplexers with common select and enable inputs, where enabling the device results in all outputs being driven low. Key specifications include a typical propagation delay of 5.1 ns at a supply voltage of 3.3 V and a maximum quiescent supply current of 4 µA at 25 °C. The device also offers power down protection on inputs, balanced propagation delays, and low noise characteristics with a maximum output noise voltage of 0.5 V. The MC74LVX157DTR2G is available in a TSSOP-16 package and is compliant with RoHS standards. It is suitable for applications requiring low power dissipation and high-speed performance.
Quad 2-Ch Mux IC, TSSOP-16, 3.6V, 11.4ns Product overview: MC74LVX157DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LVX157DTR2G can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Multiplexer 4 x 2:1 16-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 107725-MC74LVX157DTR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
IC MULTIPLEXER 4 X 2:1 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-MC74LVX157DTR2G | 488-MC74LVX157DTR2GCT-ND | 107725-MC74LVX157DTR2G | MC74LVX157DTR2G |
| Product Name | Quad 3.6V TSSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LVX157DTR2G | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 2 to 3.6 volts | 2 to 3.6 volts | ||
| Power Dissipation | 180 milliwatts |