onsemi Quad 2V 3.6V SOIC Analog Switch and Multiplexer IC MC74LVX157DR2G

Description
Quad 2-Ch Mux, SOIC 16, 2V-3.6V, 11.4ns Product overview: MC74LVX157DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 3.6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 2V, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LVX157DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Ch Mux, SOIC 16, 2V-3.6V, 11.4ns Product overview: MC74LVX157DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 3.6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 2V, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LVX157DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 2V 3.6V SOIC Analog Switch and Multiplexer IC
743-MC74LVX157DR2G
Quad 2V 3.6V SOIC Analog Switch and Multiplexer IC 743-MC74LVX157DR2G
Quad 2-Ch Mux, SOIC 16, 2V-3.6V, 11.4ns Product overview: MC74LVX157DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 3.6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 2V, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LVX157DR2G can be used for catalog matching and distributor lookup.

Quad 2-Ch Mux, SOIC 16, 2V-3.6V, 11.4ns Product overview: MC74LVX157DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 3.6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 2V, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LVX157DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC74LVX157DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74LVX157DR2GOSCT-ND
Signal Switches, Multiplexers, Decoders MC74LVX157DR2GOSCT-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74LVX157DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74LVX157DR2GOSTR-ND
Signal Switches, Multiplexers, Decoders MC74LVX157DR2GOSTR-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74LVX157DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74LVX157DR2GOSDKR-ND
Signal Switches, Multiplexers, Decoders MC74LVX157DR2GOSDKR-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LVX157DR2G - 074620-MC74LVX157DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LVX157DR2G
074620-MC74LVX157DR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LVX157DR2G 074620-MC74LVX157DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074620-MC74LVX157DR2 G Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 3.6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074620-MC74LVX157DR2G
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 3.6 V

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74LVX157DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74LVX157DR2G
Logic - Signal Switches, Multiplexers, Decoders MC74LVX157DR2G
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC74LVX157DR2G MC74LVX157DR2GOSCT-ND 074620-MC74LVX157DR2G MC74LVX157DR2G
Product Name Quad 2V 3.6V SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LVX157DR2G Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 3.6 volts 2 to 3.6 volts
Power Dissipation 180 milliwatts
Unlock Full Specs
to access all available technical data