Inverter IC 6 Channel Schmitt Trigger SOEIAJ-14
Inverter IC 6 Channel Schmitt Trigger SOEIAJ-14
IC INVERTER 6CH 6-INP SOEIAJ
IC INVERTER 6CH 1-INP SOEIAJ-14
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LVX14MELG-ND | MC74LVX14MELG | MC74LVX14MELG | MC74LVX14MELG |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 2.2V (Low), 0.9V (High) | 3.6V |
| Inputs | 1 | 1 | ||
| Features | Schmitt Trigger | |||
| Propagation Delay | 14.1 ns |